Status: | Unknown |
---|---|
Series: | Blue 0 - 9 A - F legends Series |
RoHS: | Unknown |
Prices starting from US$37.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$59.11
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$77.40
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$79.00
|
2
in stock
|
Buy Now | |
Future Electronics
from US$49.56
|
-
|
Buy Now | |
Avnet America
from US$37.04
|
-
|
Buy Now | |
RS Americas
from US$56.01
|
-
|
Buy Now | |
element14
from US$53.75
|
-
|
Buy Now | |
Sager
from US$51.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Blue 0 - 9 A - F legends Series |
---|---|
Keypad Array | 4 x 4 |
Keypad Output | Matrix |
Housing Material | ABS (Acrylonitrile Butadiene Styrene) |
Contact Current Max | 10mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 16 |
Panel Cutout Width | 63.25mm |
Panel Cutout Height | 68.33mm |
SVHC | No SVHC (27-Jun-2018) |
Bezel Height | 68.33mm |
Bezel Width | 63.5mm |
Breakdown Voltage Vbr | 250VAC |
Case Material | ABS polycarbonate |
Colour | Black |
Contact Current DC Max | 10mA |
Contact Current Rating | 10mA |
Contact Resistance | 10ohm |
Contact Voltage DC Max | 24V |
External Depth | 9.14mm |
External Width | 68.58mm |
Height | 76.2mm |
Lead Spacing | 2.54mm |
No. of Electrical Operations | 3000000 |
No. of Mechanical Operations | 3000000 |
Operating Force | 3.43N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Travel | 0.38mm |
Keypad, Matrix, 16 Keys, 4X4 |Grayhill 88BB2-072 | Newark Electronics |
Input Devices Keypad 4x4 White alpha/numeric Blue | Rapid Electronics |
Series 88 Flange Mounted 4x4 Sealed Matrix Keyboard with Graphic Overlay (-172) | Future Electronics |
Keypad 16 Key Terminal Pins 10mA 24VDC 3.43N | Avnet America |
Keypad, 4 x 4 in., Flange Mount, 3.000 +/- 0.015 in., 24 VDC, 10 Ohms (Max.) | Grayhill 88BB2-072 | RS Americas |
KEYPAD, 16WAY, BLUE LEGEND | element14 |
Where can I find additional details, specifications and documents for a 88BB2-072?
Additional datasheets, footprints and schematics for 88BB2-072 are listed on our Part Details page. You can also find images and similar parts to 88BB2-072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88BB2-072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88BB2-072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88BB2-072 fall under?
The 88BB2-072 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 88BB2-072 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88BB2-072 you can contact the distributor directly for product support, shipping queries etc.
Is the 88BB2-072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88BB2-072 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 88BB2-072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88BB2-072 often in real-time on the comparison pages.
What if I can't find stock of 88BB2-072?
You can fill out our help required form which you can use to request a quote for 88BB2-072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.