Status: | Unknown |
---|---|
Series: | em4 Alert Series |
RoHS: | Unknown |
Prices starting from US$158.39
No. of Inputs | 16 |
---|---|
Current Rating | - |
No. of Outputs | 10Outputs |
Kit Contents | B26 3GS Starter Kit Simulator PCB Power Supply |
Supply Voltage Max | 230VAC |
Product Range | em4 Alert Series |
SVHC | No SVHC (15-Jan-2018) |
em4 Alert Telecontroller B26-3GS Demo Box 26 I/ | Rapid Electronics |
EVALUATION CASE GLOSSY BLACK, NANO PLC | Farnell |
Evaluation Case Glossy Black, Nano Plc | Newark Electronics |
PLC, Remote Evaluation Case | Carlton-Bates |
Where can I find additional details, specifications and documents for a 88980182?
Additional datasheets, footprints and schematics for 88980182 are listed on our Part Details page. You can also find images and similar parts to 88980182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88980182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88980182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88980182 fall under?
The 88980182 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 88980182 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88980182 you can contact the distributor directly for product support, shipping queries etc.
Is the 88980182 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88980182 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 88980182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88980182 often in real-time on the comparison pages.
What if I can't find stock of 88980182?
You can fill out our help required form which you can use to request a quote for 88980182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.