Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | -, - |
---|---|
Current Rating | - |
No. of Outputs | - |
Kit Contents | - |
Supply Voltage Max | - |
Product Range | - |
PLC Software, USB Key, For Use With em4 nanoPLC, em4 Series | Crouzet 88980140 | RS Americas |
Em4 Soft (Usb Key)/Crouzet Controls |Crouzet 88980140 | Newark Electronics |
Where can I find additional details, specifications and documents for a 88980140?
Additional datasheets, footprints and schematics for 88980140 are listed on our Part Details page. You can also find images and similar parts to 88980140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88980140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88980140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88980140 fall under?
The 88980140 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 88980140 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88980140 you can contact the distributor directly for product support, shipping queries etc.
Is the 88980140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88980140 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 88980140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88980140 often in real-time on the comparison pages.
What if I can't find stock of 88980140?
You can fill out our help required form which you can use to request a quote for 88980140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.