Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
60,000
in stock
|
Buy Now | |
Conrad
from US$0.05
|
325
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 100µin |
Conductor Width | .05in, 1.27mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | For use without housing. |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Ffc & Fpc Connectors Pin Contact Tin 15000 |Amp Te Connectivity 88976-2 | Newark Electronics |
FFC&FPC Connectors PIN CONTACT TIN 15000 | Rapid Electronics |
TE Connectivity CONTACT PIN TIN PLATE FFC FFC & FPC Conn | Distrelec |
CONTACT, PIN, IDC / IDT | Farnell |
Contact PIN IDT ST Cable Mount Strip | Avnet America |
Special Order: CONTACT,PIN,TIN PLATE,FFC Contact Type: Pin Contact Mating Area Plating Material: Tin-Lead Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Pin Tin-Lead FFC Insulation Displacement (IDC) | 2.54Mm Ffc Connectors Pin Contact | Part Number: 88976-2 | Internal Number: 88976-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | IDC / IDT |
Wire Size AWG Max | - |
Contact Plating | Tin Lead Plated Contacts |
For Use With | FFC Connectors |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 88976-2?
Additional datasheets, footprints and schematics for 88976-2 are listed on our Part Details page. You can also find images and similar parts to 88976-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88976-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88976-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88976-2 fall under?
The 88976-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 88976-2 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88976-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 88976-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88976-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 88976-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88976-2 often in real-time on the comparison pages.
What if I can't find stock of 88976-2?
You can fill out our help required form which you can use to request a quote for 88976-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.