Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$85.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$92.75
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$152.01
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$153.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$103.70
|
1
in stock
|
Buy Now | |
Newark Electronics
-
|
3
in stock
|
Buy Now | |
element14
from US$95.58
|
-
|
Buy Now | |
Farnell
from US$85.61
|
-
|
Buy Now |
No. of Inputs | - |
---|---|
Current Rating | - |
No. of Outputs | - |
Kit Contents | Crouzet Touch Soft S/W USB/Micro USB/Ethernet Cable |
Supply Voltage Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Controller Accessories HMI Programming Kit | Rapid Electronics |
Programming kit soft & cables | RS |
HMI Touch Screen Software USB Key & Ethernet Cable | Crouzet 88970591 | RS Americas |
Ct & Ctp Programming Kit Software & Cables Rohs Compliant: Yes |Crouzet 88970591 | Newark Electronics |
PROGRAMMING KIT, HMI TOUCH PANEL | element14 |
Where can I find additional details, specifications and documents for a 88970591?
Additional datasheets, footprints and schematics for 88970591 are listed on our Part Details page. You can also find images and similar parts to 88970591 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88970591 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88970591 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88970591 fall under?
The 88970591 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 88970591 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88970591 you can contact the distributor directly for product support, shipping queries etc.
Is the 88970591 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88970591 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, RS Americas and Newark Electronics have stock available or on a lead time for 88970591.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88970591 often in real-time on the comparison pages.
What if I can't find stock of 88970591?
You can fill out our help required form which you can use to request a quote for 88970591 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.