Status: | Unknown |
---|---|
Series: | MBA3F Series |
RoHS: | Unknown |
Product Range | MBA3F Series |
---|---|
Timer Functions | On-Delay |
No. of Timing Ranges | 10Ranges |
Time Min | 0.5s |
Time Max | 10s |
Timer Output | Solid State |
Supply Voltage Max | 24VDC |
Current Rating Nom | 200mA |
Connection / Termination | Plug-In |
Panel Cutout Height | - |
Panel Cutout Width | - |
Adjustment Type | Rotary |
Coil Voltage VDC Nom | 24V |
Delay Time Range | 0.5s to 10s |
External Depth | 47.5mm |
External Length / Height | 29mm |
External Width | 22mm |
Nom Input Voltage | 24VDC |
Operating Time Range | 0.5 to 10s |
Relay Mounting | Panel |
Supply Voltage V DC | 24V |
Timing Adjustment | Thumbwheel Switch |
TIMER, ON-DELAY, 24VDC, 0.5-10S | element14 |
Mba3F Timer 24Vdc .5 To 10 Sec Rohs Compliant: Yes |Crouzet 88901322 | Newark Electronics |
Where can I find additional details, specifications and documents for a 88901322?
Additional datasheets, footprints and schematics for 88901322 are listed on our Part Details page. You can also find images and similar parts to 88901322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88901322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88901322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88901322 fall under?
The 88901322 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88901322 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88901322 you can contact the distributor directly for product support, shipping queries etc.
Is the 88901322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88901322 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 88901322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88901322 often in real-time on the comparison pages.
What if I can't find stock of 88901322?
You can fill out our help required form which you can use to request a quote for 88901322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.