889 Lighting Products by Unknown

T3 1/4 12V 27W PGJ13 HALOGEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$3.56
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.16
490
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
56
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.26
-
Buy Now
Logo for Sager
Sager
from US$18.68
-
Buy Now

Alternative Descriptions

T3 1/4 12V 27W Pgj13 Halogen |Cec Industries 889 | Newark Electronics


889 Semiconductors - Tools by Adafruit Industries

Aluminum MacBook Air 4 1.2mm 5-Point Star/Pentalobe Screwdriver

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

889 Fasteners & Fixings by Keystone Electronics

SPACER, ROUND, NYLON, 6.4MM X 22.2MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Spacer Type Round
Spacer Material Nylon 6.6 (Polyamide 6.6)
Outer Diameter 6.35mm
Inner Diameter 3.556mm
Overall Length 22.225mm
Body Diameter 6.4mm
Bore Size 3.5mm
RoHS Compliant Yes

Alternative Descriptions

Spacer sleeve | Transfer Multisort Elektronik
Spacer, 1/4 Round, Clear Hole, Length .875, Hole Size 6, Nylon 6/6 | Keystone Electronics 889 | RS Americas
Clear Hole Spacer, Nylon, Hole 0.140 in. | Carlton-Bates

889 Connectors by ABB Group

SF 889 RCPT PLT SERIES 78/88/98/671

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Thomas & Betts | Sager

889 Tools & Production Supplies by Greenlee

HOLESAW KIT, PLUMBERS (889)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 889?

Additional datasheets, footprints and schematics for 889 are listed on our Part Details page. You can also find images and similar parts to 889 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 889 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 889 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 889 fall under?

The 889 is listed under Lighting Products > More Lighting Products.

Can I view similar or alternative parts?

You can view similar parts to 889 when available in the More Lighting Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 889 you can contact the distributor directly for product support, shipping queries etc.

Is the 889 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 889 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 889.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 889 often in real-time on the comparison pages.

What if I can't find stock of 889?

You can fill out our help required form which you can use to request a quote for 889 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay