Status: | Unknown |
---|---|
Series: | OA2R1 Series |
RoHS: | Unknown |
Product Range | OA2R1 Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 7Ranges |
Time Min | 0.1s |
Time Max | 100h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
OA2R1 Delay on Make Timer 8-pin Plug-in DPDT 8A | Rapid Electronics |
Where can I find additional details, specifications and documents for a 88867215?
Additional datasheets, footprints and schematics for 88867215 are listed on our Part Details page. You can also find images and similar parts to 88867215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88867215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88867215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88867215 fall under?
The 88867215 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88867215 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88867215 you can contact the distributor directly for product support, shipping queries etc.
Is the 88867215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88867215 have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for 88867215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88867215 often in real-time on the comparison pages.
What if I can't find stock of 88867215?
You can fill out our help required form which you can use to request a quote for 88867215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.