Status: | Unknown |
---|---|
Series: | Timer 816 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
4
in stock
|
Buy Now |
Product Range | Timer 816 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 99.99s |
Time Max | 9999h |
No. of Timing Ranges | 11Ranges |
No. of Digits | 4 |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 110VAC |
RELAY TIME DGTL 8A 24-220V 8PI | Relay Specialties |
Where can I find additional details, specifications and documents for a 88857607?
Additional datasheets, footprints and schematics for 88857607 are listed on our Part Details page. You can also find images and similar parts to 88857607 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88857607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88857607 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88857607 fall under?
The 88857607 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88857607 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88857607 you can contact the distributor directly for product support, shipping queries etc.
Is the 88857607 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88857607 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for 88857607.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88857607 often in real-time on the comparison pages.
What if I can't find stock of 88857607?
You can fill out our help required form which you can use to request a quote for 88857607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.