Status: | Unknown |
---|---|
Series: | 88768 Series |
RoHS: | Unknown |
Prices starting from US$9.57
Connector Type A | HDMI A Plug |
---|---|
Connector Type B | HDMI A Plug |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | Black |
Product Range | 88768 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Audio Video |
Cable Length | 5m |
Colour | Natural |
Conductor Size | 28AWG |
Lead Length | 5m |
Molex HDMI Cables HDMI-HDMI Cable Assy 28 AWG | Distrelec |
CABLE ASSEMBLY, HDMI TO HDMI, 5M | element14 |
Cable Assembly Round 5m 28AWG 19 POS HDMI to 19 POS HDMI M-M Bag | Avnet America |
Hdmi Cable Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a 88768-9830?
Additional datasheets, footprints and schematics for 88768-9830 are listed on our Part Details page. You can also find images and similar parts to 88768-9830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88768-9830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88768-9830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88768-9830 fall under?
The 88768-9830 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 88768-9830 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88768-9830 you can contact the distributor directly for product support, shipping queries etc.
Is the 88768-9830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88768-9830 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Avnet America and Farnell have stock available or on a lead time for 88768-9830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88768-9830 often in real-time on the comparison pages.
What if I can't find stock of 88768-9830?
You can fill out our help required form which you can use to request a quote for 88768-9830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.