Status: | Unknown |
---|---|
Series: | 88768 Series |
RoHS: | Unknown |
Connector Type A | HDMI A Plug |
---|---|
Connector Type B | HDMI A Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Black |
Product Range | 88768 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Audio Video |
Cable Length | 3m |
Colour | Natural |
Conductor Size | 28AWG |
Contact Resistance Max | 30mohm |
Current Rating | 500mA |
De-mating Force | 4.9N |
Housing | GF Heat-resistant resin UL94V-0 |
Lead Length | 3m |
Mating Force | 44.1N |
Operating Temperature Max | 58°C |
Operating Temperature Min | -20°C |
CABLE ASSEMBLY, HDMI, 3M | element14 |
Audio/Video Cable Assembly, Hdmi A Plug, Hdmi A Plug, 9.8 Ft, 3 M, Natural Rohs Compliant: Yes |Molex 887689820 | Newark Electronics |
Cable Assembly D-Sub 3m 28AWG 19 POS HDMI to 19 POS HDMI M-M Bag | Avnet America |
Where can I find additional details, specifications and documents for a 887689820?
Additional datasheets, footprints and schematics for 887689820 are listed on our Part Details page. You can also find images and similar parts to 887689820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 887689820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 887689820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 887689820 fall under?
The 887689820 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 887689820 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 887689820 you can contact the distributor directly for product support, shipping queries etc.
Is the 887689820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 887689820 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 887689820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 887689820 often in real-time on the comparison pages.
What if I can't find stock of 887689820?
You can fill out our help required form which you can use to request a quote for 887689820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.