Status: | Unknown |
---|---|
Series: | 88768 Series |
RoHS: | Unknown |
Prices starting from US$9.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.12
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$9.76
|
1,030
in stock
|
Buy Now | |
Distrelec
from US$23.35
|
1,030
in stock
|
Buy Now | |
element14
from US$21.93
|
85
in stock
|
Buy Now | |
Avnet America
from US$9.93
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | HDMI A Plug |
---|---|
Connector Type B | HDMI A Plug |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | 88768 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Audio Video |
Cable Length | 2m |
Colour | Natural |
Conductor Size | 28AWG |
Contact Resistance Max | 30mohm |
Current Rating | 500mA |
De-mating Force | 4.9N |
Housing | GF Heat-resistant resin UL94V-0 |
Insulation Resistance | 10Mohm |
Lead Length | 2m |
Mating Force | 44.1N |
No. of Mating Cycles | 10.000 |
Operating Temperature Max | 58°C |
Operating Temperature Min | -20°C |
Molex HDMI-to-HDMI Cable Assembly 28 AWG 2.0m Length | Distrelec |
CABLE ASSEMBLY, HDMI, 2M | element14 |
Cable Assembly D-Sub 2m 28AWG 19 POS HDMI to 19 POS HDMI M-M Bag | Avnet America |
Hdmi Cable Assembly, 2M, 28Awg, Black | Newark Electronics |
HDMI*-to-HDMI* Cable Assembly, 28 AWG, 2.0m Length | Power and Signal Group |
Where can I find additional details, specifications and documents for a 887689810?
Additional datasheets, footprints and schematics for 887689810 are listed on our Part Details page. You can also find images and similar parts to 887689810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 887689810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 887689810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 887689810 fall under?
The 887689810 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 887689810 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 887689810 you can contact the distributor directly for product support, shipping queries etc.
Is the 887689810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 887689810 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and Avnet America have stock available or on a lead time for 887689810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 887689810 often in real-time on the comparison pages.
What if I can't find stock of 887689810?
You can fill out our help required form which you can use to request a quote for 887689810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.