Status: | Unknown |
---|---|
Series: | 88759 Series |
RoHS: | Unknown |
Connector Type A | DMS-59 Plug |
---|---|
Connector Type B | DVI-I Socket + VGA Socket |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Colour | Black |
Product Range | 88759 Series |
Cable Assembly Type | Computer |
Cable Length | 0.2m |
Colour | Black |
Conductor Size | 32AWG |
Current Rating | 1A |
External Diameter | 6.6mm |
Impedance | 100ohm |
Lead Length | 0.2m |
Voltage Rating VAC | 30V |
Molex HDMI Cables DMS59(M) TO DVI I(F) F)+VGA( | Distrelec |
Dms59(M) To Dvi_I(F)+Vga(F) Cable 0.2M/Molex |Molex 88768-5400 | Newark Electronics |
CABLE ASSEMBLY, DMS TO DVII+VGA | element14 |
Where can I find additional details, specifications and documents for a 88768-5400?
Additional datasheets, footprints and schematics for 88768-5400 are listed on our Part Details page. You can also find images and similar parts to 88768-5400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88768-5400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88768-5400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88768-5400 fall under?
The 88768-5400 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 88768-5400 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88768-5400 you can contact the distributor directly for product support, shipping queries etc.
Is the 88768-5400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88768-5400 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 88768-5400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88768-5400 often in real-time on the comparison pages.
What if I can't find stock of 88768-5400?
You can fill out our help required form which you can use to request a quote for 88768-5400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.