Status: | Unknown |
---|---|
Series: | 88768 Series |
RoHS: | Unknown |
Connector Type A | HDMI A Plug |
---|---|
Connector Type B | DVI-D Plug |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | 88768 Series |
Cable Assembly Type | Audio Video |
Cable Length | 2m |
Colour | Black |
Conductor Size | 28AWG |
Contact Resistance Max | 30mohm |
Current Rating | 500mA |
Flammability Rating | UL94V-0 |
Housing | GF heat resistant resin |
Insulation Resistance | 10Mohm |
Lead Length | 2m |
No. of Mating Cycles | 10.000 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -20°C |
Working Voltage | 40V |
Cable Assembly D-Sub 2m 28AWG 19 POS HDMI to 24 POS MicroCross M-M Solder Bag | Avnet America |
CABLE ASSEMBLY, DVI TO HDMI, 2M | element14 |
HDMI*-to-DVI-Digital Cable Assembly, 28 AWG, 2.0m Length | Power and Signal Group |
Where can I find additional details, specifications and documents for a 88768-3510?
Additional datasheets, footprints and schematics for 88768-3510 are listed on our Part Details page. You can also find images and similar parts to 88768-3510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88768-3510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88768-3510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88768-3510 fall under?
The 88768-3510 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 88768-3510 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88768-3510 you can contact the distributor directly for product support, shipping queries etc.
Is the 88768-3510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88768-3510 have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14, Farnell and Power and Signal Group have stock available or on a lead time for 88768-3510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88768-3510 often in real-time on the comparison pages.
What if I can't find stock of 88768-3510?
You can fill out our help required form which you can use to request a quote for 88768-3510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.