Status: | Unknown |
---|---|
Series: | 68583 Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.30
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
5,521
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
5,521
in stock
|
Buy Now | |
Newark Electronics
from US$4.90
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
element14
from US$9.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | SATA 7 Position Receptacle |
---|---|
Connector Type B | SATA 7 Position Receptacle |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Colour | Red |
Product Range | 68583 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Computer |
Cable Length | 0.5m |
Colour | Red |
Computer Connector A | SATA Socket |
Computer Connector B | SATA Socket |
Current Rating | 1.5A |
Data Rate | 300Mbps |
External Length / Height | 0.5m |
Lead Length | 0.5m |
Wire Size | 26AWG |
Molex Computer Cables SERIAL ATA SIG/CBL .5M R | Distrelec |
CABLE ASSY, SATA RCPT-SATA RCPT, 0.5M | Farnell |
Serial Ata Signal Cable 0.5M Red |Molex 88750-5318 | Newark Electronics |
Cable Assembly Data 0.5m 26AWG 7 POS Serial ATA to 7 POS Serial ATA F-F Bag | Avnet America |
SIGNAL CABLE, SATA, 0.5M | element14 |
1.27mm Pitch Serial ATA Straight-to-Straight Signal Cable Assembly, 0.50m Length, Red, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 88750-5318?
Additional datasheets, footprints and schematics for 88750-5318 are listed on our Part Details page. You can also find images and similar parts to 88750-5318 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88750-5318 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88750-5318 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88750-5318 fall under?
The 88750-5318 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 88750-5318 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88750-5318 you can contact the distributor directly for product support, shipping queries etc.
Is the 88750-5318 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88750-5318 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 88750-5318.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88750-5318 often in real-time on the comparison pages.
What if I can't find stock of 88750-5318?
You can fill out our help required form which you can use to request a quote for 88750-5318 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.