Status: | Unknown |
---|---|
Series: | MicroCross DVI 88744 Series |
RoHS: | Unknown |
Connector Type A | DVI-D Plug |
---|---|
Connector Type B | DVI-D Plug |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | Black |
Product Range | MicroCross DVI 88744 Series |
Cable Assembly Type | Computer |
Cable Length | 5m |
Colour | Black |
Lead Length | 5m |
LEAD, DVI-D TO DVI-D DUAL LINK, 5M | Farnell |
Cable Assembly 5m 24 POS DVI to 24 POS DVI PL-PL Solder Bag | Avnet America |
Where can I find additional details, specifications and documents for a 88741-8120?
Additional datasheets, footprints and schematics for 88741-8120 are listed on our Part Details page. You can also find images and similar parts to 88741-8120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88741-8120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88741-8120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88741-8120 fall under?
The 88741-8120 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 88741-8120 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88741-8120 you can contact the distributor directly for product support, shipping queries etc.
Is the 88741-8120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88741-8120 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 88741-8120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88741-8120 often in real-time on the comparison pages.
What if I can't find stock of 88741-8120?
You can fill out our help required form which you can use to request a quote for 88741-8120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.