Status: | Unknown |
---|---|
Series: | 88740 Series |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.58
|
1,084
in stock
|
Buy Now | |
Heilind Electronics
from US$2.75
|
4,649
in stock
|
Buy Now | |
RS Americas
from US$2.31
|
2,691
in stock
|
Buy Now | |
Distrelec
from US$4.38
|
2,634
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.75
|
1,085
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
686
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
258
in stock
|
Buy Now | |
TTI Europe
from US$3.34
|
180
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
element14
from US$3.46
|
-
|
Buy Now | |
Farnell
from US$3.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector A | USB Type A Plug |
---|---|
Connector B | Mini USB Type B Plug |
Cable Length - Metric | 1.5m |
Cable Length - Imperial | 4.9ft |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | 88740 Series |
SVHC | No SVHC (27-Jun-2018) |
USB A - MINI-B 1.5M BLACK | Heilind Electronics |
Cable Assembly 28AWG 5 POS USB to 5 POSUSB M-M Solder-Solder Bag, 88740 Series | Molex Incorporated 88732-8702 | RS Americas |
Molex USB On-The-Go (OTG) Shielded I/O Cable Assembly USB A-to-Mini B USB 2.0 1.50m Length Black | Distrelec |
USB 2.0 cable USB A - USB B Mini 1.5m | RS |
Usb Cable, 2.0, Plug-Plug, 4.9Ft | Newark Electronics |
USB CABLE USB A TO MINI B | TTI Europe |
Cable Assembly Round 1.5m 28AWG 5 POS USB to 5 POS USB M-M Solder-Solder Bag | Avnet America |
USB CABLE, 2.0, A PLUG-MINI B PLUG, 1.5M | Farnell |
Where can I find additional details, specifications and documents for a 88732-8702?
Additional datasheets, footprints and schematics for 88732-8702 are listed on our Part Details page. You can also find images and similar parts to 88732-8702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88732-8702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88732-8702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88732-8702 fall under?
The 88732-8702 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 88732-8702 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88732-8702 you can contact the distributor directly for product support, shipping queries etc.
Is the 88732-8702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88732-8702 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Distrelec, Heilind Electronics Asia and RS have stock available or on a lead time for 88732-8702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88732-8702 often in real-time on the comparison pages.
What if I can't find stock of 88732-8702?
You can fill out our help required form which you can use to request a quote for 88732-8702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.