Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1448803-1,
8862474002 |
Fluid Type | Motor Oil, Unleaded Gasoline, (ATF) Automatic Transmission Fluid, Antifreeze, Power Steering Fluid, Diesel Fuel, Brake Fluid |
---|---|
Material | Crosslinked Polyolefin |
Color | Black |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | .236in, 6mm |
Product Source | US |
Packaging Method | Spool |
Wall Type | Single |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Resistant To | Wrinkling, Strain, Fluids |
Cable Accessories Tubing Black | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit NETM1000-6-0-SP PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 8862474002?
Additional datasheets, footprints and schematics for 8862474002 are listed on our Part Details page. You can also find images and similar parts to 8862474002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8862474002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8862474002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8862474002 fall under?
The 8862474002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8862474002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8862474002 you can contact the distributor directly for product support, shipping queries etc.
Is the 8862474002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8862474002 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 8862474002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8862474002 often in real-time on the comparison pages.
What if I can't find stock of 8862474002?
You can fill out our help required form which you can use to request a quote for 8862474002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.