Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
886014-000,
8-1198145-6 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
3,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
675
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
225
in stock
|
Buy Now | |
Avnet America
from US$0.0440
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 01 |
Marker Color | White |
Compatible Cable Diameter | 1 – 1.4mm, .04 – .055in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | 4 |
Wire Labels&Markers STD01W-4 | Rapid Electronics |
886014-000 | Heilind Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Wire Labels & Markers STD01W-4 | Sager |
Where can I find additional details, specifications and documents for a 886014-000?
Additional datasheets, footprints and schematics for 886014-000 are listed on our Part Details page. You can also find images and similar parts to 886014-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 886014-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 886014-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 886014-000 fall under?
The 886014-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 886014-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 886014-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 886014-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 886014-000 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, TTI Europe, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 886014-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 886014-000 often in real-time on the comparison pages.
What if I can't find stock of 886014-000?
You can fill out our help required form which you can use to request a quote for 886014-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.