Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.16
For Use With | Ebm Papst W2G115 Series Axial Fans |
---|---|
Fan Frame Size | 127mm |
Fixing Centres | 113.3mm |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Plastic finger guard,127Hx127Wmm | RS |
Finger Guard | Newark Electronics |
HOLED GUARD 115/121 | Avnet America |
Plastic finger guard,127Hx127Wmm | ebm-papst 88601-2-2929 | RS Americas |
Fan Accessories Plastic Finger Guard, Thru-Holes for Fans Size 127mm or Series W2G115/W2K121 | Sager |
FAN GUARD, 127MM, PLASTIC | Farnell |
Where can I find additional details, specifications and documents for a 88601-2-2929?
Additional datasheets, footprints and schematics for 88601-2-2929 are listed on our Part Details page. You can also find images and similar parts to 88601-2-2929 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88601-2-2929 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88601-2-2929 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88601-2-2929 fall under?
The 88601-2-2929 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 88601-2-2929 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88601-2-2929 you can contact the distributor directly for product support, shipping queries etc.
Is the 88601-2-2929 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88601-2-2929 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 88601-2-2929.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88601-2-2929 often in real-time on the comparison pages.
What if I can't find stock of 88601-2-2929?
You can fill out our help required form which you can use to request a quote for 88601-2-2929 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.