Status: | Unknown |
---|---|
Series: | WCAP-CSMH Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 3kV |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | WCAP-CSMH Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Cap, 2200Pf, 3 Kv, 10%, X7R, 1812 | Newark Electronics |
CAP, 2200PF, 3 KV, 10%, X7R, 1812 | element14 |
Where can I find additional details, specifications and documents for a 885342211010?
Additional datasheets, footprints and schematics for 885342211010 are listed on our Part Details page. You can also find images and similar parts to 885342211010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885342211010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885342211010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885342211010 fall under?
The 885342211010 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 885342211010 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885342211010 you can contact the distributor directly for product support, shipping queries etc.
Is the 885342211010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 885342211010 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 885342211010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885342211010 often in real-time on the comparison pages.
What if I can't find stock of 885342211010?
You can fill out our help required form which you can use to request a quote for 885342211010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.