Status: | Unknown |
---|---|
Series: | WCAP-CSMH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Capacitance | 10000pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | WCAP-CSMH Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Würth Elektronik Ceramic Capacitor 10nF, 1kV, 1206, ± | Distrelec |
WCAP-CSMH MLCC 1206 10nF ±10% 1000Vdc | RS |
Cap, 0.01Μf, 1 Kv, 10%, X7R, 1206 | Newark Electronics |
CAP, 0.01µF, 1 KV, 10%, X7R, 1206 | element14 |
Where can I find additional details, specifications and documents for a 885342208021?
Additional datasheets, footprints and schematics for 885342208021 are listed on our Part Details page. You can also find images and similar parts to 885342208021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885342208021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885342208021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885342208021 fall under?
The 885342208021 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 885342208021 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885342208021 you can contact the distributor directly for product support, shipping queries etc.
Is the 885342208021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 885342208021 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 885342208021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885342208021 often in real-time on the comparison pages.
What if I can't find stock of 885342208021?
You can fill out our help required form which you can use to request a quote for 885342208021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.