Status: | Unknown |
---|---|
Series: | WCAP-CSMH Series |
RoHS: | Compliant |
Kit Contents | 10pF to 22nF Ceramic Chip Capacitors |
---|---|
Product Range | WCAP-CSMH Series |
SVHC | No SVHC (15-Jan-2019) |
Range of Cap Values | 10pF to 22nF |
RoHS Compliant | Yes |
Design Kit WCAP-CSMH | RS |
Mlcc Capacitor Kit, 10 Pf To 22 Nf | Newark Electronics |
Where can I find additional details, specifications and documents for a 885342?
Additional datasheets, footprints and schematics for 885342 are listed on our Part Details page. You can also find images and similar parts to 885342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885342 fall under?
The 885342 is listed under Passive Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 885342 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885342 you can contact the distributor directly for product support, shipping queries etc.
Is the 885342 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 885342 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 885342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885342 often in real-time on the comparison pages.
What if I can't find stock of 885342?
You can fill out our help required form which you can use to request a quote for 885342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.