Status: | Unknown |
---|---|
Series: | 8000N Series |
RoHS: | Unknown |
Prices starting from US$28.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.09
|
284
in stock
|
Buy Now | |
Distrelec
from US$41.42
|
40
in stock
|
Buy Now | |
element14
from US$41.97
|
12
in stock
|
Buy Now | |
Farnell
from US$52.09
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$42.80
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$46.20
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$71.22
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$45.30
|
-
|
Buy Now | |
Avnet America
from US$28.54
|
-
|
Buy Now | |
RS Americas
from US$40.34
|
-
|
Buy Now | |
Sager
from US$30.32
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 24dBA |
Flow Rate - Imperial | 21.8cu.ft/min |
Flow Rate - Metric | 0.61m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8000N Series |
Power Rating | 12.5W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Diameter | 80mm |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4mm |
Frame Dimensions | 80mm x 80mm x 38mm |
Frequency | 50Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating life Time | 52500h |
Panel Cutout Diameter | 77mm |
Power Consumption | 12.5W |
Speed Range Max | 2150rpm |
Type | Super Low Noise 80mm |
Sleeve bearing axial fan,37cu.m/h 230Vac | RS |
ebmpapst Axial Fan AC 80x80x38mm 230V 37m³/h | Distrelec |
FAN, 80MM, SUPER QUIET, 230VAC | element14 |
AC Fans Tubeaxial Fan 80x80x38mm 230VAC | Rapid Electronics |
Fan: AC | Transfer Multisort Elektronik |
Ebm Papst |Ebm-Papst 8850N | Newark Electronics |
AC Fan Sintec Bearing 230V 12.5W 50Hz 2150RPM 21.8CFM 24dB Flange Mount | Avnet America |
AC Fan, 230V, 80x80x38mm, 21.8CFM, 12.5W, 24dBA, 2150RPM, Wire Leads | ebm-papst 8850N | RS Americas |
AC Fans Tubeaxial Fan, 80x80x38mm, 230VAC, 21.8CFM, 12.5W, 24dBA, 2150RPM, Sleeve | Sager |
Where can I find additional details, specifications and documents for a 8850N?
Additional datasheets, footprints and schematics for 8850N are listed on our Part Details page. You can also find images and similar parts to 8850N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8850N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8850N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8850N fall under?
The 8850N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8850N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8850N you can contact the distributor directly for product support, shipping queries etc.
Is the 8850N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8850N have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Rapid Electronics have stock available or on a lead time for 8850N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8850N often in real-time on the comparison pages.
What if I can't find stock of 8850N?
You can fill out our help required form which you can use to request a quote for 8850N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.