Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$172.82
Kit Contents | 2160 Pieces of 72 Values 1pF to 47µF 0805 Size Multilayer Ceramic Chip Capacitors |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
WCAP-CSGP Capacitors MLCC Kit Size 0805 | RS |
Capacitor Kit, 0805 Multilayer Ceramic | Newark Electronics |
CAPACITOR KIT, 0805 MULTILAYER CERAMIC | Farnell |
WCAP-CSGP Capacitors MLCC Kit Size 0805 | Wurth Electronics 885070 | RS Americas |
Würth Elektronik Ceramic Capacitors Design Kit 4.7uF, 50V, 0805, ± | Distrelec |
Where can I find additional details, specifications and documents for a 885070?
Additional datasheets, footprints and schematics for 885070 are listed on our Part Details page. You can also find images and similar parts to 885070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885070 fall under?
The 885070 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 885070 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885070 you can contact the distributor directly for product support, shipping queries etc.
Is the 885070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 885070 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for 885070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885070 often in real-time on the comparison pages.
What if I can't find stock of 885070?
You can fill out our help required form which you can use to request a quote for 885070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.