Status: | Unknown |
---|---|
Series: | WCAP-CSGP Series |
RoHS: | Unknown |
Prices starting from US$0.0279
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0488
|
6,502
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,502
in stock
|
Buy Now | |
element14
from US$0.08
|
6,502
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0279
|
3,900
in stock
|
Buy Now | |
RS
from US$0.09
|
3,600
in stock
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | WCAP-CSGP Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Cap, 100Pf, 10V, 5%, C0G/Np0, 1206 | Newark Electronics |
CAP, 100PF, 10V, 5%, C0G/NP0, 1206 | element14 |
Würth Elektronik Ceramic Capacitor 100pF, 10V, 1206, ± | Distrelec |
WCAP-CSGP MLCC 1206 100 pF ± 5% | RS |
Where can I find additional details, specifications and documents for a 885012008004?
Additional datasheets, footprints and schematics for 885012008004 are listed on our Part Details page. You can also find images and similar parts to 885012008004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885012008004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885012008004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885012008004 fall under?
The 885012008004 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 885012008004 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885012008004 you can contact the distributor directly for product support, shipping queries etc.
Is the 885012008004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 885012008004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for 885012008004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885012008004 often in real-time on the comparison pages.
What if I can't find stock of 885012008004?
You can fill out our help required form which you can use to request a quote for 885012008004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.