Status: | Unknown |
---|---|
Series: | WCAP-CSGP Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 220pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | WCAP-CSGP Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 885012006040?
Additional datasheets, footprints and schematics for 885012006040 are listed on our Part Details page. You can also find images and similar parts to 885012006040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885012006040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885012006040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885012006040 fall under?
The 885012006040 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 885012006040 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885012006040 you can contact the distributor directly for product support, shipping queries etc.
Is the 885012006040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 885012006040 have stock available?
There is no stock from authorised distributors for 885012006040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885012006040 often in real-time on the comparison pages.
What if I can't find stock of 885012006040?
You can fill out our help required form which you can use to request a quote for 885012006040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.