Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
1,051
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
870
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
817
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
614
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
296
in stock
|
Buy Now | |
Sager
from US$0.09
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
89
in stock
|
Buy Now | |
Carlton-Bates
from US$0.07
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now |
T3 1/4 12V 50W Pg13 Halogen |Cec Industries 885 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 9.525mm |
Body Diameter | 6.4mm |
Bore Size | 3.5mm |
RoHS Compliant | Yes |
0.375 Length Nylon Through-Hole Spacer | Future Electronics |
Spacer sleeve | Transfer Multisort Elektronik |
Spacer, 1/4 Round, Clear Hole, Length .375, Hole Size 6, Nylon 6/6 | Keystone Electronics 885 | RS Americas |
Standoffs & Spacers SPACER #6 X 3/8 | Sager |
Clear Hole Spacer #6 Round Nylon | Carlton-Bates |
SPACER/STANDOFF, ROUND NYLON 6.4MMX9.5MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LCR Type | Hand Held |
---|---|
Test Frequency Max | 10kHz |
Inductance Measure Max | 31.83kH |
Capacitance Measure Max | 15910µF |
Accuracy | 0.005 |
DMM Type | Hand Held |
External Depth | 48mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 885?
Additional datasheets, footprints and schematics for 885 are listed on our Part Details page. You can also find images and similar parts to 885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885 fall under?
The 885 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 885 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885 you can contact the distributor directly for product support, shipping queries etc.
Is the 885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 885 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS Americas, Distrelec and Heilind Electronics have stock available or on a lead time for 885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885 often in real-time on the comparison pages.
What if I can't find stock of 885?
You can fill out our help required form which you can use to request a quote for 885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.