Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$822.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$822.00
|
No stock
|
Buy Now |
Test Probe Functions | Temperature |
---|---|
For Use With | Fluke 8845A, 8846A Digital Multimeters |
Accuracy | ± 0.5 C |
Accuracy % | 0.5°C |
Connecting Termination | 4-wire banana |
Temperature Max | 300°C |
RoHS Compliant | Yes |
Temperature Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a 884X-RTD?
Additional datasheets, footprints and schematics for 884X-RTD are listed on our Part Details page. You can also find images and similar parts to 884X-RTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 884X-RTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 884X-RTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 884X-RTD fall under?
The 884X-RTD is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 884X-RTD when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 884X-RTD you can contact the distributor directly for product support, shipping queries etc.
Is the 884X-RTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 884X-RTD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 884X-RTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 884X-RTD often in real-time on the comparison pages.
What if I can't find stock of 884X-RTD?
You can fill out our help required form which you can use to request a quote for 884X-RTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.