Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1196884-2,
884690-000 |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.87
|
-
|
Buy Now |
Wire Color | Brown |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Silver-Coated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | .04in, 1.02mm |
Wire Size | 26AWG |
Overall Outside Diameter | 1.016mm, .04in |
Conductor Diameter | .019in, .48mm |
Strand Size | 38AWG |
Voltage Rating | 600V |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Type | MIL-DTL-22759 |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
Cable 2 Conductor 26 AWG Spec 55A Silver Plated Copper Modified Radiation Cross-linked ETFE Polymer 600V Brown | Avnet America |
Where can I find additional details, specifications and documents for a 884690-000?
Additional datasheets, footprints and schematics for 884690-000 are listed on our Part Details page. You can also find images and similar parts to 884690-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 884690-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 884690-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 884690-000 fall under?
The 884690-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 884690-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 884690-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 884690-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 884690-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 884690-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 884690-000 often in real-time on the comparison pages.
What if I can't find stock of 884690-000?
You can fill out our help required form which you can use to request a quote for 884690-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.