Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Red |
No. of Max Strands x Strand Size | 7 x 30AWG |
Conductor Material | Tinned Copper |
Jacket Material | FEP |
External Diameter | 3.073mm |
Voltage Rating | 300Vrms |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Unshielded Multiconductor Cable 4 Conductor 22Awg 100Ft | Newark Electronics |
UNSHLD FLEX CABLE, 4COND, 22AWG, 30.5M | element14 |
Multiconductor Cable, 4C/22AWG, 7x30, TC, FEP ins, Red FEP | Belden 88444 002100 | RS Americas |
Where can I find additional details, specifications and documents for a 88444 002100?
Additional datasheets, footprints and schematics for 88444 002100 are listed on our Part Details page. You can also find images and similar parts to 88444 002100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88444 002100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88444 002100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88444 002100 fall under?
The 88444 002100 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 88444 002100 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88444 002100 you can contact the distributor directly for product support, shipping queries etc.
Is the 88444 002100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88444 002100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 88444 002100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88444 002100 often in real-time on the comparison pages.
What if I can't find stock of 88444 002100?
You can fill out our help required form which you can use to request a quote for 88444 002100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.