Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
8,862
in stock
|
Buy Now | |
Sager
from US$0.09
|
21,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
8,862
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
2,696
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
1,682
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
774
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
720
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
560
in stock
|
Buy Now | |
element14
from US$46.43
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 6.35mm |
Product Range | - |
Body Diameter | 6.4mm |
Bore Size | 3.5mm |
Standoffs & Spacers NYLON SPACER | Sager |
Spacer, Round Nylon 6.4Mm X 6.4Mm | Newark Electronics |
SPACER, ROUND NYLON 6.4MMX6.4MM | Farnell |
Spacer, 1/4 Round, Clear Hole, Length .250, Hole Size 6, Nylon 6/6 | Keystone Electronics 884 | RS Americas |
CLEAR HOLE SPACER NYLON | Heilind Electronics |
0.25 inch Length 0.25 inch Outside Diameter Nylon Round Clear Hole Spacer | Future Electronics |
Spacer sleeve | Transfer Multisort Elektronik |
Clear Hole Spacer #6 Round Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 884?
Additional datasheets, footprints and schematics for 884 are listed on our Part Details page. You can also find images and similar parts to 884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 884 fall under?
The 884 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 884 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 884 you can contact the distributor directly for product support, shipping queries etc.
Is the 884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 884 have stock available?
Authorised distributors including Sager, Newark Electronics, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 884 often in real-time on the comparison pages.
What if I can't find stock of 884?
You can fill out our help required form which you can use to request a quote for 884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.