Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | M12 Sensor Straight 3 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 3 Position Receptacle |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
RoHS Compliant | Yes |
Mic 3P M/Mfe 2M #22Awg Brd Pvc |Molex 883030D01M020 | Newark Electronics |
MIC 3P M/MFE 2M #22AWG BRD PVC | Avnet America |
Cordset, Double-end | Carlton-Bates |
Where can I find additional details, specifications and documents for a 883030D01M020?
Additional datasheets, footprints and schematics for 883030D01M020 are listed on our Part Details page. You can also find images and similar parts to 883030D01M020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 883030D01M020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 883030D01M020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 883030D01M020 fall under?
The 883030D01M020 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 883030D01M020 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 883030D01M020 you can contact the distributor directly for product support, shipping queries etc.
Is the 883030D01M020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 883030D01M020 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Carlton-Bates have stock available or on a lead time for 883030D01M020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 883030D01M020 often in real-time on the comparison pages.
What if I can't find stock of 883030D01M020?
You can fill out our help required form which you can use to request a quote for 883030D01M020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.