Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Mating Tab Width | .11in, 2.8mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .055 – .106in, 1.4 – 2.7mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Insulated | No |
Operating Temperature Range | 90°C, 194°F |
Ff 110 Tab 0.5-1.0 Mm2 Tpbr |Amp Te Connectivity 881719-2 | Newark Electronics |
.110 S FASTIN-ONTAB | Avnet America |
FF 110 TAB 0.5-1.0 MM2 TPBR | TE Connectivity 881719-2 | RS Americas |
Where can I find additional details, specifications and documents for a 881719-2?
Additional datasheets, footprints and schematics for 881719-2 are listed on our Part Details page. You can also find images and similar parts to 881719-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881719-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881719-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881719-2 fall under?
The 881719-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881719-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881719-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 881719-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881719-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 881719-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881719-2 often in real-time on the comparison pages.
What if I can't find stock of 881719-2?
You can fill out our help required form which you can use to request a quote for 881719-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.