Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Finish | None |
---|---|
Plating Material | Tin |
Terminal Length | .568in, 14.45mm |
Pin Diameter | 1.98mm, .078in |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Overall Length | .568in, 14.45mm |
Accepts Wire Insulation Diameter Range | 2 – 2.6mm, .079 – .102in |
Wire Size | 20 – 18AWG, .5 – .9mm² |
Wire Insulation Diameter (Max) | .079 – .102in, 2 – 2.6mm |
Packaging Method | Reel/Box |
Packaging Quantity | 6000 per Reel, 24000 per Box |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Open |
Bullet Terminal | Without |
Where can I find additional details, specifications and documents for a 881703-1?
Additional datasheets, footprints and schematics for 881703-1 are listed on our Part Details page. You can also find images and similar parts to 881703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881703-1 fall under?
The 881703-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 881703-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881703-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881703-1 have stock available?
There is no stock from authorised distributors for 881703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881703-1 often in real-time on the comparison pages.
What if I can't find stock of 881703-1?
You can fill out our help required form which you can use to request a quote for 881703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.