Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | .106 – .157in, 2.7 – 4mm |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 881624-7?
Additional datasheets, footprints and schematics for 881624-7 are listed on our Part Details page. You can also find images and similar parts to 881624-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881624-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881624-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881624-7 fall under?
The 881624-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881624-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881624-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 881624-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881624-7 have stock available?
There is no stock from authorised distributors for 881624-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881624-7 often in real-time on the comparison pages.
What if I can't find stock of 881624-7?
You can fill out our help required form which you can use to request a quote for 881624-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.