Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Overall Length | .594in, 15.1mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3.3mm, .079 – .13in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Wire Stop | No |
Insertion Force | Normal |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 Faston Rec 20-17 Awg Br |Amp Te Connectivity 881623-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Special Order: 187 FASTON REC 20-17 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 4.75 mm | Quick Disconnect | Part Number: 881623-1 | Internal Number: 881623-1 | TE Connectivity | TE Store |
.187 SERIES FASTON | Power and Signal Group |
Where can I find additional details, specifications and documents for a 881623-1?
Additional datasheets, footprints and schematics for 881623-1 are listed on our Part Details page. You can also find images and similar parts to 881623-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881623-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881623-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881623-1 fall under?
The 881623-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881623-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881623-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881623-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881623-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 881623-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881623-1 often in real-time on the comparison pages.
What if I can't find stock of 881623-1?
You can fill out our help required form which you can use to request a quote for 881623-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.