Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Receptacle |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm² |
Wire Insulation Diameter | 2.7 – 4mm |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a 881612-2?
Additional datasheets, footprints and schematics for 881612-2 are listed on our Part Details page. You can also find images and similar parts to 881612-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881612-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881612-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881612-2 fall under?
The 881612-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 881612-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881612-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 881612-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881612-2 have stock available?
Authorised distributors including Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 881612-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881612-2 often in real-time on the comparison pages.
What if I can't find stock of 881612-2?
You can fill out our help required form which you can use to request a quote for 881612-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.