Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
11,478
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
4,873
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,389
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,484
in stock
|
Buy Now | |
element14
from US$0.15
|
192
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Shunt Assembly |
---|---|
For Use With | AMP AMPMODU Series Board-To-Board Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | AMPMODU Series |
RoHS Compliant | Yes |
Shunt Assembly, 2Pos, 2.54 | Newark Electronics |
Headers&Wire Housings AMP SHUNT ASS Y | Rapid Electronics |
TE Connectivity - AMP AMP SHUNT ASSY | Distrelec |
SHUNT ASSEMBLY, 2POS, 2.54MM | element14 |
881545-5 Series 2 Position 2.54 mm 3 A Surface Mount Shunt Jumper | Future Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
NOVO Female Straight Natural Handle, Open Top 2 Way 1 Row 2.54mm Pitch | TE Connectivity 881545-5 | RS Americas |
AMP SHUNT ASS'Y | Boersig |
AMP SHUNT ASS'Y Shunt Type: Novo Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Novo Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 881545-5 | Internal Number: 881545-5 | .1" | TE Connectivity | TE Store |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 881545-5?
Additional datasheets, footprints and schematics for 881545-5 are listed on our Part Details page. You can also find images and similar parts to 881545-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881545-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881545-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881545-5 fall under?
The 881545-5 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 881545-5 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881545-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 881545-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 881545-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Chip One Stop and element14 have stock available or on a lead time for 881545-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881545-5 often in real-time on the comparison pages.
What if I can't find stock of 881545-5?
You can fill out our help required form which you can use to request a quote for 881545-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.