Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 407120377 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
31,279
in stock
|
Buy Now | |
RS
from US$0.11
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
19,150
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
19,150
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
11,835
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
6,256
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,214
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,339
in stock
|
Buy Now | |
Sager
from US$0.12
|
1,226
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | With |
---|---|
Number of Positions | 2 |
Shunt Type | Novo |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Shunt Style | Open Top |
Height | 10.9mm, .429in |
Termination Resistance | 15mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
実装方法 | Bag |
Packaging Quantity | 14000 |
Packaging Method | Bag |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
SHUNT LP W/HANDLE 2 POS 30AU | Heilind Electronics |
2.54mm,Shunt,low profile,connector,2W,Au | RS |
Headers&Wire Housings SHUNT W/HANDLE 2P | Rapid Electronics |
TE Connectivity SHUNT LP W/HANDLE 2 POS 30AU Headers & Wire Housings SHUNT W/HANDLE 2P | Distrelec |
Post Shunt 2 3 1000 Phosphor Bronze Gold / Nickel Open Top Black | TE Connectivity 881545-2 | RS Americas |
Jumper | Transfer Multisort Elektronik |
Shunt Jumper, 2Way, 2.54Mm | Newark Electronics |
Headers & Wire Housings SHUNT W/HANDLE 2P | Sager |
2 Position 2.54 mm Centerline Open Top NOVO Post Shunt | Future Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
JUMPER, WITH HANDLE, 2.54MM, 2WAY | element14 |
SHUNT LP W/HANDLE 2 POS 30AU Shunt Type: Novo Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Novo Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 881545-2 | Internal Number: 881545-2 | Alias Number: 407120377 | .1" | TE Connectivity | TE Store |
SHUNT JUMPER | Farnell |
SHUNT LP W-HANDLE 2 POS 30AU | Power and Signal Group |
Shorting Jumper 2 Pole | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | AMPMODU Interconnection System |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 881545-2?
Additional datasheets, footprints and schematics for 881545-2 are listed on our Part Details page. You can also find images and similar parts to 881545-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881545-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881545-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881545-2 fall under?
The 881545-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 881545-2 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881545-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 881545-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881545-2 have stock available?
Authorised distributors including Heilind Electronics, RS, Rapid Electronics, Distrelec and RS Americas have stock available or on a lead time for 881545-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881545-2 often in real-time on the comparison pages.
What if I can't find stock of 881545-2?
You can fill out our help required form which you can use to request a quote for 881545-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.