Status: | Unknown |
---|---|
Series: | 8815 Series |
RoHS: | Unknown |
Prices starting from US$280.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$280.34
|
No stock
|
Buy Now |
Thickness | 0.375mm |
---|---|
Conductive Material | Acrylic Polymer |
Thermal Conductivity | 0.6W/m.K |
Thermal Impedance | 1.2°C/W |
Volume Resistivity | 3.8ohm-cm |
External Length | 9m |
External Width | 100mm |
Product Range | 8815 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 8815 100MM?
Additional datasheets, footprints and schematics for 8815 100MM are listed on our Part Details page. You can also find images and similar parts to 8815 100MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8815 100MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8815 100MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8815 100MM fall under?
The 8815 100MM is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to 8815 100MM when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8815 100MM you can contact the distributor directly for product support, shipping queries etc.
Is the 8815 100MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8815 100MM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 8815 100MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8815 100MM often in real-time on the comparison pages.
What if I can't find stock of 8815 100MM?
You can fill out our help required form which you can use to request a quote for 8815 100MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.