Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
ICO-RALLY SPOOLS, I.D. | 1/4 , SPOOL LENGTH |
---|
22C9361 | element14 |
ICO-RALLY SPOOLS, I.D.: 1/4 , SPOOL LENGTH: 40 FEET, COLOR: CLEAR | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Support Rohs Compliant: Yes |Keystone 8815 | Newark Electronics |
0.187 inch Long Nylon PC Lock-In Support | Future Electronics |
PCB Connector Accessories NYLON PCB SUPPORT | Keystone Electronics 8815 | RS Americas |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Thermally Conductive Adhesive |
---|---|
Tape Colour | White |
Total Tape Thickness | 15 mil (0.4 mm) |
Roll Length - Imperial | 36yard |
Roll Length - Metric | 32.92m |
Tape Width - Imperial | 7" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 8815?
Additional datasheets, footprints and schematics for 8815 are listed on our Part Details page. You can also find images and similar parts to 8815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8815 fall under?
The 8815 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 8815 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8815 you can contact the distributor directly for product support, shipping queries etc.
Is the 8815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8815 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 8815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8815 often in real-time on the comparison pages.
What if I can't find stock of 8815?
You can fill out our help required form which you can use to request a quote for 8815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.