Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 6 – 10mm², 13091 – 20815CMA, 9 – 7AWG |
Wire Insulation Diameter (Max) | .259in, 6.5786mm |
Barrel Inside Diameter | 4.7mm, 6.13mm, .185in, .241in |
Overall Length | 35.6mm, 1.402in |
Stud Diameter | 10.5mm, .413in |
Wire Insulation Diameter | .181 – .259in |
Tongue Thickness | .04in, 1mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 881003-1?
Additional datasheets, footprints and schematics for 881003-1 are listed on our Part Details page. You can also find images and similar parts to 881003-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881003-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881003-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881003-1 fall under?
The 881003-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 881003-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881003-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881003-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881003-1 have stock available?
There is no stock from authorised distributors for 881003-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881003-1 often in real-time on the comparison pages.
What if I can't find stock of 881003-1?
You can fill out our help required form which you can use to request a quote for 881003-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.