Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.12
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 2.49mm, .181in, 4.6mm, .098in |
Stud Diameter | 6.47mm, .255in |
Overall Length | .948in, 24.1mm |
Wire Size | 13 – 11AWG, 5184 – 8227CMA, 2.5 – 4mm² |
Tongue Thickness | .024in, .6mm |
Wire Insulation Diameter | 3.3 – 4.5mm, .13 – .177in |
Wire Insulation Diameter (Max) | 4.4958mm, .177in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Stud Size | 1/4 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RING TONGUE | Avnet America |
Where can I find additional details, specifications and documents for a 881000-1?
Additional datasheets, footprints and schematics for 881000-1 are listed on our Part Details page. You can also find images and similar parts to 881000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881000-1 fall under?
The 881000-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 881000-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881000-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 881000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881000-1 often in real-time on the comparison pages.
What if I can't find stock of 881000-1?
You can fill out our help required form which you can use to request a quote for 881000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.