Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0880810-1,
CM8393-000 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
9,060
in stock
|
Buy Now | |
Boersig
from US$0.80
|
64,129
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
23,728
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
23,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
14,597
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
13,258
in stock
|
Buy Now | |
element14
from US$1.21
|
12,276
in stock
|
Buy Now | |
Farnell
from US$1.16
|
12,276
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
1,228
in stock
|
Buy Now | |
Heilind Electronics
from US$1.69
|
1,221
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
906
in stock
|
Buy Now | |
Conrad
from US$1.71
|
522
in stock
|
Buy Now | |
TE Store
from US$0.89
|
421
in stock
|
Buy Now | |
SOS electronic
from US$1.13
|
250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.69
|
244
in stock
|
Buy Now | |
Avnet Abacus
-
|
77,000
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Schukat Electronic
from US$0.86
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Black |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Accessory Type | Other |
Connector System | Wire-to-Wire, Wire-to-Board |
Automotive Connectors COVER CAP 2WAY | Rapid Electronics |
COVER CAP 2 WAY SUPERSEAL 1.5 | TTI Europe |
Accessories: strain relief | Transfer Multisort Elektronik |
Cover Cap, 2Way, Superseal 1.5 Series | Newark Electronics |
CABLE BOOT, 2 WAY, ELASTOMER | element14 |
Superseal 1.5 2 way black cable boot | RS |
Connector Boot, Cover Cap, 2 Way, Black, 20.5, AMP, Superseal 1.5mm Series | TE Connectivity 880810-1 | RS Americas |
COVER CAP , 2 WAY | Heilind Electronics |
AMP Series 2 Position Black Color Nylon Wire to Board Strain Relief Connector | Future Electronics |
Factory colour: Black | Conrad |
COVER CAP , 2 WAY Automotive Connector Accessory Type: Cover Primary Product Color: Black Cover Black | Automotive Connector Accessories | Part Number: 880810-1 | Internal Number: 880810-1 | Alias Number: AMP-0-0880810-1 | TE Connectivity | TE Store |
Cover Superseal 2P Black | SOS electronic |
Connector Accessories Boot 2 POS Nylon 6/6 Black | Avnet Abacus |
Rubber Boot 2-Pole, Black | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | Superseal 1.5 Series |
RoHS: | Unknown |
Accessory Type | Boot |
---|---|
For Use With | 2 Positions Superseal 1.5 Series |
No. of Positions | 2Positions |
Strain Relief Material | - |
Product Range | Superseal 1.5 Series |
Where can I find additional details, specifications and documents for a 880810-1?
Additional datasheets, footprints and schematics for 880810-1 are listed on our Part Details page. You can also find images and similar parts to 880810-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880810-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880810-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880810-1 fall under?
The 880810-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 880810-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880810-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880810-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880810-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 880810-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880810-1 often in real-time on the comparison pages.
What if I can't find stock of 880810-1?
You can fill out our help required form which you can use to request a quote for 880810-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.