Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.73
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$92.34
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$54.85
|
10
in stock
|
Buy Now | |
element14
from US$94.01
|
10
in stock
|
Buy Now | |
Farnell
from US$100.66
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.71
|
1
in stock
|
Buy Now |
RoHS Compliant | NA |
---|
Water pump plier,1000V 250mm L | RS |
Alligator Pliers-Chrome Plated, 1,000V Insulated Rohs Compliant: Na |Knipex 88 07 250 | Newark Electronics |
Knipex 88 07 250 Alligator® Water Pump Pliers 250mm | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 88 07 250?
Additional datasheets, footprints and schematics for 88 07 250 are listed on our Part Details page. You can also find images and similar parts to 88 07 250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 07 250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 07 250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 07 250 fall under?
The 88 07 250 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to 88 07 250 when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 07 250 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 07 250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 07 250 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 88 07 250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 07 250 often in real-time on the comparison pages.
What if I can't find stock of 88 07 250?
You can fill out our help required form which you can use to request a quote for 88 07 250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.