Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Terminal & Splice Type | Receptacle |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | 1.8mm, .071in |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.4 – 2.4mm, .055 – .094in |
Wire Size Search | 17AWG, 1.25mm², 1.5mm², 1mm², 16AWG, 1.3mm² |
Wire Size | 1 – 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors ECONOSEAL REC .070 | Rapid Electronics |
TE Connectivity - AMP ECONOSEAL REC .070 | Distrelec |
Where can I find additional details, specifications and documents for a 880698-1?
Additional datasheets, footprints and schematics for 880698-1 are listed on our Part Details page. You can also find images and similar parts to 880698-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880698-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880698-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880698-1 fall under?
The 880698-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 880698-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880698-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880698-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880698-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Boersig and Farnell have stock available or on a lead time for 880698-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880698-1 often in real-time on the comparison pages.
What if I can't find stock of 880698-1?
You can fill out our help required form which you can use to request a quote for 880698-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.