Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Type | Tab |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .07 – .129in, 2 – 3.3mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Sealable | No |
Insulated | No |
Ff 250 Terminal 0.5-1.0Mm2 0.39X13.2 Br |Amp Te Connectivity 880688-1 | Newark Electronics |
.250 SERIES FASTIN- | Avnet America |
.250 SERIES FASTIN | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880688-1?
Additional datasheets, footprints and schematics for 880688-1 are listed on our Part Details page. You can also find images and similar parts to 880688-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880688-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880688-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880688-1 fall under?
The 880688-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880688-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880688-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880688-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880688-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and Power and Signal Group have stock available or on a lead time for 880688-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880688-1 often in real-time on the comparison pages.
What if I can't find stock of 880688-1?
You can fill out our help required form which you can use to request a quote for 880688-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.