Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.0428
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0443
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Tab |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .07 – .129in, 2 – 3.3mm |
Wire Insulation Support | With |
Packaging Method | Package |
Sealable | No |
Insulated | No |
CRIMP TERMINALS | Farnell |
Faston Tab Terminal PIN 28mm 6.3mm Tin | Avnet America |
.250 SERIES FASTIN- | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880688-2?
Additional datasheets, footprints and schematics for 880688-2 are listed on our Part Details page. You can also find images and similar parts to 880688-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880688-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880688-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880688-2 fall under?
The 880688-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880688-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880688-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880688-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880688-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 880688-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880688-2 often in real-time on the comparison pages.
What if I can't find stock of 880688-2?
You can fill out our help required form which you can use to request a quote for 880688-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.