Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 1.95mm, .076in, 3.45mm, .135in |
Overall Length | 1.016in, 25.81mm |
Wire Size | 2048 – 5178CMA, 17 – 13AWG, 1 – 2.5mm² |
Wire Insulation Diameter (Max) | .157in, 3.9878mm |
Wire Insulation Diameter | .106 – .157in, 2.7 – 4mm |
Stud Diameter | .327in, 8.3mm |
Tongue Thickness | .024in, .61mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Sealable | No |
Support Style | Insulation Support |
Stud Size | 5/16, M8 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RING TONGUE | Avnet America |
RING TONGUE1.0-2.5MM 2.60X14.6 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880651-2?
Additional datasheets, footprints and schematics for 880651-2 are listed on our Part Details page. You can also find images and similar parts to 880651-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880651-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880651-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880651-2 fall under?
The 880651-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880651-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880651-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880651-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880651-2 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 880651-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880651-2 often in real-time on the comparison pages.
What if I can't find stock of 880651-2?
You can fill out our help required form which you can use to request a quote for 880651-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.